Status: | Active |
---|---|
Series: | 2SD1805 |
RoHS: | Compliant |
Low saturation voltage |
Fast switching time |
Large current capacity |
Small and slim package making it easy to make 2SD1805-applied sets smaller |
Applications |
---|
Various drivers(relay,lamp,motor,etc.) |
Description | 2SD1805 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 5 |
VCEO Min (V) | 20 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.22 |
VBE(on) (V) | - |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 120 |
PTM Max (W) | 1 |
Package Type | DPAK-3 / TO-252-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Npn, 20V, 5A, To-252 | Newark Electronics |
TRANSISTOR, NPN, 20V, 5A, TO-252 | element14 |
Transistor GP BJT NPN 20V 5A 3-Pin TP-FA T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SD1805F-TL-E?
Additional datasheets, footprints and schematics for 2SD1805F-TL-E are listed on our Part Details page. You can also find images and similar parts to 2SD1805F-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD1805F-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD1805F-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD1805F-TL-E fall under?
The 2SD1805F-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD1805F-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD1805F-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD1805F-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SD1805F-TL-E have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and EBV Elektronik have stock available or on a lead time for 2SD1805F-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD1805F-TL-E often in real-time on the comparison pages.
What if I can't find stock of 2SD1805F-TL-E?
You can fill out our help required form which you can use to request a quote for 2SD1805F-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.