Status: | Active |
---|---|
Series: | 2SD1048 |
RoHS: | Compliant |
Ultrasmall package allows miniaturization in end products |
Large current capacity (IC=0.7A) and low-saturation voltage |
Description | 2SD1048 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.025 |
IC Cont. (A) | 0.7 |
VCEO Min (V) | 15 |
VCBO (V) | 20 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.2 |
Package Type | SC-59-3 / CP-3 |
Transistor, Npn, 15V, 0.7A, To-236 | Newark Electronics |
TRANSISTOR, NPN, 15V, 0.7A, TO-236 | element14 |
Transistor GP BJT NPN 15V 0.7A 3-Pin TO-236 T/R | Avnet America |
ON Semi 2SD1048-6-TB-E NPN Bipolar Transistor, 0.7 A, 15 V, 3-Pin CP | ON Semiconductor 2SD1048-6-TB-E | RS Americas |
Where can I find additional details, specifications and documents for a 2SD1048-6-TB-E?
Additional datasheets, footprints and schematics for 2SD1048-6-TB-E are listed on our Part Details page. You can also find images and similar parts to 2SD1048-6-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD1048-6-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD1048-6-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD1048-6-TB-E fall under?
The 2SD1048-6-TB-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD1048-6-TB-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD1048-6-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD1048-6-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SD1048-6-TB-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2SD1048-6-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD1048-6-TB-E often in real-time on the comparison pages.
What if I can't find stock of 2SD1048-6-TB-E?
You can fill out our help required form which you can use to request a quote for 2SD1048-6-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.