Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Adoption of MBIT process |
Low collector-to-emitter saturation voltage : VCE(sat)=180mV (typ) |
High-speed switching : tf=25ns (typ) |
Large current capacitance : IC=10A |
Applications |
---|
Relay drivers, lamp drivers, motor drivers |
Description | 2SC6144SG |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.36 |
IC Cont. (A) | 10 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | 330 |
PTM Max (W) | 25 |
Package Type | TO-220-3 FullPak |
BIP NPN 10A 50V | RS |
Trans, Npn, 50V, 10A, 150Deg C, 25W | Newark Electronics |
2SC6144SG Series 50 V 10 A 25 W NPN High-Power Silicon Transistor - TO-220 | Future Electronics |
Trans GP BJT NPN 50V 10A 3-Pin(3+Tab) TO-220F-3SG Magazine | Avnet America |
TRANSISTOR, BIPOL, NPN, 50V, SC-67-3 | element14 |
Where can I find additional details, specifications and documents for a 2SC6144SG?
Additional datasheets, footprints and schematics for 2SC6144SG are listed on our Part Details page. You can also find images and similar parts to 2SC6144SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC6144SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC6144SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC6144SG fall under?
The 2SC6144SG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC6144SG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC6144SG you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC6144SG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC6144SG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2SC6144SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC6144SG often in real-time on the comparison pages.
What if I can't find stock of 2SC6144SG?
You can fill out our help required form which you can use to request a quote for 2SC6144SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.