Status: | Active |
---|---|
Series: | 2SC6097 |
RoHS: | Compliant |
Prices starting from US$0.23
High current capacitance |
Adoption of FBET, MBIT process |
Low collector-to-emitter saturation voltage |
High allowable power dissipation |
High-speed switching |
Applications |
---|
DC-DC converter, Relay drivers, Lamp drivers, Motor drivers, Inverter |
Description | 2SC6097 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.15 |
IC Cont. (A) | 3 |
VCEO Min (V) | 60 |
VCBO (V) | 100 |
VEBO (V) | 6.5 |
VBE(sat) (V) | 0.84 |
VBE(on) (V) | - |
hFE Min | 300 |
hFE Max | 600 |
fT Min (MHz) | 390 |
PTM Max (W) | 0.8 |
Package Type | DPAK-3 / TO-252-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans, Bipol, Npn, 60V, To-252-3 | Newark Electronics |
TRANS, BIPOL, NPN, 60V, TO-252-3 | element14 |
Trans GP BJT NPN 60V 3A 3-Pin(2+Tab) TP-FA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 2SC6097-TL-E?
Additional datasheets, footprints and schematics for 2SC6097-TL-E are listed on our Part Details page. You can also find images and similar parts to 2SC6097-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC6097-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC6097-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC6097-TL-E fall under?
The 2SC6097-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC6097-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC6097-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC6097-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC6097-TL-E have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, EBV Elektronik and Avnet America have stock available or on a lead time for 2SC6097-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC6097-TL-E often in real-time on the comparison pages.
What if I can't find stock of 2SC6097-TL-E?
You can fill out our help required form which you can use to request a quote for 2SC6097-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.