Status: | Active |
---|---|
Series: | 2SC6082 |
RoHS: | Compliant |
Prices starting from US$0.44
Adoption of MBIT process |
Large current capacitance |
Low collector to emitter saturation voltage |
High speed switching |
Applications |
---|
High-speed switching applications (Switching regulator, driver circuit) |
Description | 2SC6082 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | - |
IC Cont. (A) | - |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | - |
PTM Max (W) | 2 |
Package Type | TO-220-3 FullPak |
BIP NPN 15A 50V | RS |
Bipolar Transistor, Npn, 50V, To-220F-3 | Newark Electronics |
Trans GP BJT NPN 50V 15A 2000mW 3-Pin(3+Tab) TO-220FP Tube | Future Electronics |
Trans GP BJT NPN 50V 15A 3-Pin TO-220F Magazine | Avnet America |
BIPOLAR TRANSISTOR, NPN, 50V, TO-220F-3 | element14 |
Where can I find additional details, specifications and documents for a 2SC6082-1E?
Additional datasheets, footprints and schematics for 2SC6082-1E are listed on our Part Details page. You can also find images and similar parts to 2SC6082-1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC6082-1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC6082-1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC6082-1E fall under?
The 2SC6082-1E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC6082-1E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC6082-1E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC6082-1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC6082-1E have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2SC6082-1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC6082-1E often in real-time on the comparison pages.
What if I can't find stock of 2SC6082-1E?
You can fill out our help required form which you can use to request a quote for 2SC6082-1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.