Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
67,888
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 180hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2SC5876 Series 60 V 500 mA Surface Mount Medium Power Transistor - SOT-323 | Future Electronics |
Transistor, Npn, 60V, 0.5A, Sot-323 | Newark Electronics |
ROHM 2SC5876T106R NPN Bipolar Transistor, 0.5 A, 60 V, 3-Pin UMT | ROHM Semiconductor 2SC5876T106R | RS Americas |
TRANSISTOR, NPN, 60V, 0.5A, SOT-323 | element14 |
Trans GP BJT NPN 60V 0.5A 3-Pin UMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2SC5876T106R?
Additional datasheets, footprints and schematics for 2SC5876T106R are listed on our Part Details page. You can also find images and similar parts to 2SC5876T106R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5876T106R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5876T106R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5876T106R fall under?
The 2SC5876T106R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5876T106R when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5876T106R you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5876T106R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SC5876T106R have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2SC5876T106R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5876T106R often in real-time on the comparison pages.
What if I can't find stock of 2SC5876T106R?
You can fill out our help required form which you can use to request a quote for 2SC5876T106R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.