Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
64,983
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
41,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 1A |
DC Current Gain hFE | 120hFE |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Current Ic Continuous a Max | 1A |
Gain Bandwidth ft Typ | 200MHz |
Hfe Min | 120 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power Bipolar |
BJT,NPN,60V,2A,200MHz,SOT346T | RS |
Transistor | Newark Electronics |
2SC5866 Series 60 V 2 A NPN Surface Mount Middle Power Transistor - TSMT3 | Future Electronics |
Trans GP BJT NPN 60V 2A 3-Pin TSMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SC5866TLQ?
Additional datasheets, footprints and schematics for 2SC5866TLQ are listed on our Part Details page. You can also find images and similar parts to 2SC5866TLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5866TLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5866TLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5866TLQ fall under?
The 2SC5866TLQ is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5866TLQ when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5866TLQ you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5866TLQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SC5866TLQ have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2SC5866TLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5866TLQ often in real-time on the comparison pages.
What if I can't find stock of 2SC5866TLQ?
You can fill out our help required form which you can use to request a quote for 2SC5866TLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.