Status: | Active |
---|---|
Series: | 2SC5707 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
814
in stock
|
Buy Now | |
element14
from US$0.53
|
814
in stock
|
Buy Now | |
Farnell
from US$0.52
|
814
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
328
in stock
|
Buy Now | |
EBV Elektronik
-
|
191,800
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now |
Adoption of FBET and MBIT processes |
Large current capacitance |
Low collector-to-emitter saturation voltage |
High-speed switching |
High allowable power dissipation |
Applications |
---|
DC-DC converter, Relay drivers, Lamp drivers, Motor drivers, Flash |
Description | 2SC5707 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.24 |
IC Cont. (A) | 8 |
VCEO Min (V) | 50 |
VCBO (V) | 100 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.83 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | 330 |
PTM Max (W) | 1 |
Package Type | DPAK-3 / TO-252-3 |
Transistor NPN 50V 8A Switching DPAK | RS |
Transistor, Npn, 50V, 15W, To-252 | Newark Electronics |
TRANSISTOR, NPN, 50V, 15W, TO-252 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 50V 8A 3-Pin(2+Tab) TP-FA T/R | EBV Elektronik |
Bip Transistor 50V8A NPN TP/TP-FA | Future Electronics |
ON Semi 2SC5707-TL-E NPN Bipolar Transistor, 8 A, 50 V, 4-Pin TP-FA | ON Semiconductor 2SC5707-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a 2SC5707-TL-E?
Additional datasheets, footprints and schematics for 2SC5707-TL-E are listed on our Part Details page. You can also find images and similar parts to 2SC5707-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5707-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5707-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5707-TL-E fall under?
The 2SC5707-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5707-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5707-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5707-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC5707-TL-E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2SC5707-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5707-TL-E often in real-time on the comparison pages.
What if I can't find stock of 2SC5707-TL-E?
You can fill out our help required form which you can use to request a quote for 2SC5707-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.