Status: | Active |
---|---|
Series: | 2SC5658M3 |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0174
|
No stock
|
Buy Now | |
Farnell
from US$0.0237
|
13,051
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
575
in stock
|
Buy Now | |
Future Electronics
from US$0.0184
|
-
|
Buy Now | |
Avnet America
from US$0.0169
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0177
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High hFE, 210460 (typical) |
Low VCE(sat), < 0.5 V |
Available in 8 mm, 7-inch/3000 Unit Tape and Reel |
This is a PbFree Device |
Applications |
---|
Reduces Board Space |
Description | 2SC5658M3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 50 |
VCBO (V) | 50 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 560 |
fT Min (MHz) | 180 |
PTM Max (W) | 0.26 |
Package Type | SOT-723-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar Transistor, Npn, 50Vdc, Sot-723 | Newark Electronics |
2SC5658M3T5G, SOT-723 GENERAL PURPOSE A | RS |
Bipolar Transistors - BJT 100mA 50V NPN | Future Electronics |
Trans GP BJT NPN 50V 0.1A 3-Pin SOT-723 T/R | Avnet America |
ON Semi 2SC5658M3T5G NPN Bipolar Transistor, 0.15 A, 50 V, 3-Pin SOT-723 | ON Semiconductor 2SC5658M3T5G | RS Americas |
Where can I find additional details, specifications and documents for a 2SC5658M3T5G?
Additional datasheets, footprints and schematics for 2SC5658M3T5G are listed on our Part Details page. You can also find images and similar parts to 2SC5658M3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5658M3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5658M3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5658M3T5G fall under?
The 2SC5658M3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5658M3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5658M3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5658M3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC5658M3T5G have stock available?
Authorised distributors including Farnell, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for 2SC5658M3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5658M3T5G often in real-time on the comparison pages.
What if I can't find stock of 2SC5658M3T5G?
You can fill out our help required form which you can use to request a quote for 2SC5658M3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.