Status: | Active |
---|---|
Series: | 2SC5227A |
RoHS: | Compliant |
Low-noise : NF = 1.0 dB typ (f = 1 GHz) |
High gain : Forward Transfer Gain = 12 dB typ (f = 1 GHz) |
High cut-off frequency : fT = 7 GHz typ |
Description | 2SC5227A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 0.07 |
VCEO(sus) Min (V) | 10 |
hFE Min | 135 |
hFE Max | 270 |
PTM Max (W) | 0.2 |
fT Min (MHz) | 7000 |
NF Typ. (dB) | 1 |
|S21e| 2 Typ. (dB) | 12 |
Package Type | SC-59-3 / CP-3 |
Transistor, Rf, Npn, 10V, 7Ghz, Sc-59 | Newark Electronics |
TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-59 | element14 |
Where can I find additional details, specifications and documents for a 2SC5227A-5-TB-E?
Additional datasheets, footprints and schematics for 2SC5227A-5-TB-E are listed on our Part Details page. You can also find images and similar parts to 2SC5227A-5-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5227A-5-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5227A-5-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5227A-5-TB-E fall under?
The 2SC5227A-5-TB-E is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5227A-5-TB-E when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5227A-5-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5227A-5-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC5227A-5-TB-E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SC5227A-5-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5227A-5-TB-E often in real-time on the comparison pages.
What if I can't find stock of 2SC5227A-5-TB-E?
You can fill out our help required form which you can use to request a quote for 2SC5227A-5-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.