Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0311
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0259
|
125,151
in stock
|
Buy Now | |
Avnet America
from US$0.0230
|
45,000
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
34,143
in stock
|
Buy Now | |
Future Electronics
from US$0.0226
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
-
|
Buy Now | |
Avnet Asia
from US$0.0302
|
-
|
Buy Now | |
Farnell
from US$0.0352
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 180MHz |
Power Dissipation Pd | 150mW |
DC Collector Current | 150mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-416 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 180MHz |
Trans GP BJT NPN 50V 0.15A 3-Pin EMT T/R | Avnet America |
BJT,NPN,50V,150mA,180MHz,SOT416 | RS |
2SC4617 Series 50 V 0.15 A SMT NPN General Purpose Transistor - SC-75A | Future Electronics |
Transistor Polarity:Npn | Newark Electronics |
TRANSISTOR,NPN,50V,0.15A,SOT-416 | Farnell |
Where can I find additional details, specifications and documents for a 2SC4617TLQ?
Additional datasheets, footprints and schematics for 2SC4617TLQ are listed on our Part Details page. You can also find images and similar parts to 2SC4617TLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC4617TLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC4617TLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC4617TLQ fall under?
The 2SC4617TLQ is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC4617TLQ when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC4617TLQ you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC4617TLQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SC4617TLQ have stock available?
Authorised distributors including Chip One Stop, Avnet America, CoreStaff, RS and Future Electronics have stock available or on a lead time for 2SC4617TLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC4617TLQ often in real-time on the comparison pages.
What if I can't find stock of 2SC4617TLQ?
You can fill out our help required form which you can use to request a quote for 2SC4617TLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.