Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0209
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0349
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0209
|
84,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0213
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0219
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 180MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 150mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 180MHz |
Trans Gp Bjt Npn 50V 0.15A 3-Pin Umt T/R Rohs Compliant: Yes |Rohm 2SC4081T106Q | Newark Electronics |
Trans GP BJT NPN 50V 0.15A 3-Pin UMT T/R | Avnet America |
2SC4081 Series 50 V 0.15 A SMT NPN General Purpose Transistor - SC-70 | Future Electronics |
TRANSISTOR,NPN,50V,0.15A, SOT-323 | Farnell |
Where can I find additional details, specifications and documents for a 2SC4081T106Q?
Additional datasheets, footprints and schematics for 2SC4081T106Q are listed on our Part Details page. You can also find images and similar parts to 2SC4081T106Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC4081T106Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC4081T106Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC4081T106Q fall under?
The 2SC4081T106Q is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC4081T106Q when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC4081T106Q you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC4081T106Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SC4081T106Q have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Future Electronics and Farnell have stock available or on a lead time for 2SC4081T106Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC4081T106Q often in real-time on the comparison pages.
What if I can't find stock of 2SC4081T106Q?
You can fill out our help required form which you can use to request a quote for 2SC4081T106Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.