2SC4027T-TL-E General Purpose and Low VCE(sat) Transistors by ON Semiconductor

Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA

Status: Active
Series: 2SC4027
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The 2SC4027 is Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA for high-Voltage switching applications. 2SA1552 is a complementary PNP bipolar transistor.

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$0.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.63
4
in stock
Buy Now
Logo for element14
element14
from US$0.41
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.41
4
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now

Features

Adoption of FBET, MBIT processes
High voltage and large current capacity.
Ultrahigh-speed switching.
Small and slim package permitting 2SA1552/2SC4027-applied sets to be made more compact.
Applications
Converters, inverters, color TV audio output

Specifications

Description 2SC4027
Compliance Pb-free
Polarity NPN
Type Low VCE(sat)
VCE(sat) Max (V) 0.45
IC Cont. (A) 1.5
VCEO Min (V) 160
VCBO (V) 180
VEBO (V) 6
VBE(sat) (V) 0.85
VBE(on) (V) -
hFE Min 200
hFE Max 400
fT Min (MHz) -
PTM Max (W) 1
Package Type DPAK-3 / TO-252-3

Alternative Descriptions

Transistor, Npn, 160V, 1.5A, Sc-63 | Newark Electronics
TRANSISTOR, NPN, 160V, 1.5A, SC-63 | element14
Transistor NPN 160V 1.5A VCE(sat) TP-FA3 | RS
Bipolar Transistors - BJT BIP NPN 1.5A 160V | Future Electronics
Trans GP BJT NPN 160V 1.5A 3-Pin(2+Tab) TP-FA T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SC4027T-TL-E?

Additional datasheets, footprints and schematics for 2SC4027T-TL-E are listed on our Part Details page. You can also find images and similar parts to 2SC4027T-TL-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SC4027T-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC4027T-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SC4027T-TL-E fall under?

The 2SC4027T-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2SC4027T-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC4027T-TL-E you can contact the distributor directly for product support, shipping queries etc.

Is the 2SC4027T-TL-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 2SC4027T-TL-E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 2SC4027T-TL-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SC4027T-TL-E often in real-time on the comparison pages.

What if I can't find stock of 2SC4027T-TL-E?

You can fill out our help required form which you can use to request a quote for 2SC4027T-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay