Status: | Active |
---|---|
Series: | 2SC4027 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
125
in stock
|
Buy Now | |
element14
from US$0.45
|
125
in stock
|
Buy Now | |
Farnell
from US$0.44
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adoption of FBET, MBIT processes |
High voltage and large current capacity. |
Ultrahigh-speed switching. |
Small and slim package permitting 2SA1552/2SC4027-applied sets to be made more compact. |
Applications |
---|
Converters, inverters, color TV audio output |
Description | 2SC4027 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.45 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 160 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.85 |
VBE(on) (V) | - |
hFE Min | 140 |
hFE Max | 280 |
fT Min (MHz) | - |
PTM Max (W) | 1 |
Package Type | DPAK-3 / TO-252-3 |
Transistor, Npn, 160V, 1.5A, To-252 | Newark Electronics |
TRANSISTOR, NPN, 160V, 1.5A, TO-252 | element14 |
Transistor NPN 160V 1.5A VCE(sat) TP-FA3 | RS |
2SC4027S Series 160 V 1.5 A Surface Mount NPN Bipolar Transistor - TP-FA | Future Electronics |
Trans GP BJT NPN 160V 1.5A 3-Pin(2+Tab) TP-FA T/R | Avnet America |
ON Semi 2SC4027S-TL-E NPN Bipolar Transistor, 1.5 A, 160 V, 3-Pin TP-FA | ON Semiconductor 2SC4027S-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a 2SC4027S-TL-E?
Additional datasheets, footprints and schematics for 2SC4027S-TL-E are listed on our Part Details page. You can also find images and similar parts to 2SC4027S-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC4027S-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC4027S-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC4027S-TL-E fall under?
The 2SC4027S-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC4027S-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC4027S-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC4027S-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC4027S-TL-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 2SC4027S-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC4027S-TL-E often in real-time on the comparison pages.
What if I can't find stock of 2SC4027S-TL-E?
You can fill out our help required form which you can use to request a quote for 2SC4027S-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.