Status: | Active |
---|---|
Series: | 2SC3649 |
RoHS: | Compliant |
Adoption of FBET, MBIT processes |
High breakdown voltage and large current capacity |
Ultrasmall size making it easy to provide high-density, small-sized hybrid ICs |
Description | 2SC3649, hFE = 140-280 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.45 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 160 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.85 |
VBE(on) (V) | - |
hFE Min | 140 |
hFE Max | 280 |
fT Min (MHz) | 120 |
PTM Max (W) | 0.5 |
Package Type | SOT-89 / PCP-1 |
Bipolar Transistor, (-)160V, (-)1.5A, Low Vce(Sat), (Pnp)Npn Single Pcp/Reel Rohs Compliant: Yes |Onsemi 2SC3649S-TD-E | Newark Electronics |
Trans GP BJT NPN 160V 1.5A 4-Pin(3+Tab) PCP T/R | Avnet America |
TRANSISTOR, NPN, 160V, 1.5A, SOT-89 | element14 |
Where can I find additional details, specifications and documents for a 2SC3649S-TD-E?
Additional datasheets, footprints and schematics for 2SC3649S-TD-E are listed on our Part Details page. You can also find images and similar parts to 2SC3649S-TD-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC3649S-TD-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC3649S-TD-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC3649S-TD-E fall under?
The 2SC3649S-TD-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC3649S-TD-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC3649S-TD-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC3649S-TD-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC3649S-TD-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2SC3649S-TD-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC3649S-TD-E often in real-time on the comparison pages.
What if I can't find stock of 2SC3649S-TD-E?
You can fill out our help required form which you can use to request a quote for 2SC3649S-TD-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.