Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -50V |
Transition Frequency ft | 400MHz |
Power Dissipation Pd | 2W |
DC Collector Current | -1A |
DC Current Gain hFE | 180hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans, Bipol, Pnp, -50V, Sot-89 | Newark Electronics |
TRANS, BIPOL, PNP, -50V, SOT-89 | element14 |
Transistor GP BJT PNP 50V 1A 3-Pin SOT-89 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 2SAR513PFRAT100?
Additional datasheets, footprints and schematics for 2SAR513PFRAT100 are listed on our Part Details page. You can also find images and similar parts to 2SAR513PFRAT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SAR513PFRAT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SAR513PFRAT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SAR513PFRAT100 fall under?
The 2SAR513PFRAT100 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SAR513PFRAT100 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SAR513PFRAT100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SAR513PFRAT100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SAR513PFRAT100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for 2SAR513PFRAT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SAR513PFRAT100 often in real-time on the comparison pages.
What if I can't find stock of 2SAR513PFRAT100?
You can fill out our help required form which you can use to request a quote for 2SAR513PFRAT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.