Status: | Active |
---|---|
Series: | 2SA2125 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,980
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
143,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,980
in stock
|
Buy Now | |
element14
from US$0.17
|
1,980
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adoption of MBIT process |
Large current capacity |
Low collector-to-emitter saturation voltage |
High-speed switching |
Halogen free compliance |
Applications |
---|
DC / DC converter, relay drivers, lamp drivers, motor drivers, fl ash |
Description | 2SA2125 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.23 |
IC Cont. (A) | 3 |
VCEO Min (V) | 50 |
VCBO (V) | 100 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.94 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | 390 |
PTM Max (W) | 1.3 |
Package Type | SOT-89 / PCP-1 |
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 3.5W Surface Mount PCP | Future Electronics |
Transistor, Pnp, -50V, -3A, Sot-89 | Newark Electronics |
TRANSISTOR, PNP, -50V, -3A, SOT-89 | element14 |
Trans GP BJT PNP 50V 3A 4-Pin(3+Tab) PCP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SA2125-TD-E?
Additional datasheets, footprints and schematics for 2SA2125-TD-E are listed on our Part Details page. You can also find images and similar parts to 2SA2125-TD-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA2125-TD-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA2125-TD-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA2125-TD-E fall under?
The 2SA2125-TD-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA2125-TD-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA2125-TD-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA2125-TD-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SA2125-TD-E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2SA2125-TD-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA2125-TD-E often in real-time on the comparison pages.
What if I can't find stock of 2SA2125-TD-E?
You can fill out our help required form which you can use to request a quote for 2SA2125-TD-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.