Status: | Unknown |
---|---|
Series: | 2SA1774 |
RoHS: | Compliant |
High hFE, 210-460 (typical) |
Low VCE(sat), < 0.5 V |
Available in 8 mm, 7-inch/3000 Unit Tape and Reel |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Reduces Board Space |
Compliance | Pb-free Halide free |
---|
TRANSISTOR, BIPOL, PNP, -60V | element14 |
Where can I find additional details, specifications and documents for a 2SA1774G?
Additional datasheets, footprints and schematics for 2SA1774G are listed on our Part Details page. You can also find images and similar parts to 2SA1774G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA1774G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA1774G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA1774G fall under?
The 2SA1774G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA1774G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA1774G you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA1774G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SA1774G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2SA1774G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA1774G often in real-time on the comparison pages.
What if I can't find stock of 2SA1774G?
You can fill out our help required form which you can use to request a quote for 2SA1774G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.