Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0122
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
13,630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0122
|
39,575
in stock
|
Buy Now | |
element14
from US$0.13
|
13,630
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
5,913
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
5,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,045
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0491
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Low RDS(on) |
Small Footprint Surface Mount Package |
ESD Protected |
RoHS Compliant |
Benefits |
---|
Improved system efficiency |
Space saving |
Applications |
---|
Low Side Load Switch |
DC-DC Converter |
Notebook, Desk Top, DTV, Portable |
End Products |
---|
Level Shift Circuits |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
Description | 2N7002W |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.34 |
PD Max (W) | 0.28 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.7 |
Ciss Typ (pF) | 24.5 |
Package Type | SC-70-3 / SOT-323-3 |
MOSFET, N-CH, 78V, 0.115A, SOT-323-3 | element14 |
N-Channel 60 V 7.5 Ohm SMT Enhancement Field Effect Transistor SOT-23-3 | Future Electronics |
Mosfet, N-Ch, 78V, 0.115A, 150Deg C | Newark Electronics |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-323 T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 60 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.115 A |
PD @TA = +25°C (W) | 0.2 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 13500 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 7500 @5V mΩ |
|VGS(TH)| Max (V) | 2 V |
CISS Typ (pF) | 22 @ 25V pF |
Where can I find additional details, specifications and documents for a 2N7002W?
Additional datasheets, footprints and schematics for 2N7002W are listed on our Part Details page. You can also find images and similar parts to 2N7002W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002W fall under?
The 2N7002W is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002W when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002W you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002W have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for 2N7002W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002W often in real-time on the comparison pages.
What if I can't find stock of 2N7002W?
You can fill out our help required form which you can use to request a quote for 2N7002W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.