Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 200mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 200mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 2.5V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, SMD, SOT23 | element14 |
MOSFET, N, SMD, SOT23, FULL REEL | Farnell |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2N7002MTF?
Additional datasheets, footprints and schematics for 2N7002MTF are listed on our Part Details page. You can also find images and similar parts to 2N7002MTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002MTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002MTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002MTF fall under?
The 2N7002MTF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002MTF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002MTF you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002MTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002MTF have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for 2N7002MTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002MTF often in real-time on the comparison pages.
What if I can't find stock of 2N7002MTF?
You can fill out our help required form which you can use to request a quote for 2N7002MTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.