Status: | Active |
---|---|
Series: | 2N7002LT1 |
RoHS: | Compliant |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0336
|
17,800
in stock
|
Buy Now | |
element14
from US$0.08
|
13,701
in stock
|
Buy Now | |
Farnell
from US$0.05
|
13,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
12,701
in stock
|
Buy Now | |
Chip One Stop
from US$0.0244
|
8,580
in stock
|
Buy Now | |
EBV Elektronik
-
|
280,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0254
|
-
|
Buy Now | |
Avnet America
from US$0.0175
|
-
|
Buy Now | |
Avnet Asia
from US$0.0183
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small package discrete |
RoHS Compliant |
Benefits |
---|
Space saving |
Applications |
---|
Low Side Load Switch |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
PDA |
End Products |
---|
DC-DC Converter |
DSC |
Cell Phone |
Description | 2N7002LT1, SOT23, N-Ch Mosfet - 60V 115MA 7.5O |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.115 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 50 |
Package Type | SOT-23-3 |
MOSFET N-Ch 60V 115mA Small Signal SOT23 | RS |
N CHANNEL MOSFET, 60V, 115mA SOT-23 | element14 |
N Channel Mosfet, 60V, 115Ma Sot-23 | Newark Electronics |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R | EBV Elektronik |
N-Channel 60 V 115 mA Surface Mount Small Signal Mosfet - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a 2N7002LT3G?
Additional datasheets, footprints and schematics for 2N7002LT3G are listed on our Part Details page. You can also find images and similar parts to 2N7002LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002LT3G fall under?
The 2N7002LT3G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002LT3G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002LT3G have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for 2N7002LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002LT3G often in real-time on the comparison pages.
What if I can't find stock of 2N7002LT3G?
You can fill out our help required form which you can use to request a quote for 2N7002LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.