Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,500
in stock
|
Buy Now | |
Micros
from US$0.07
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
54
in stock
|
Buy Now | |
element14
from US$0.14
|
54
in stock
|
Buy Now | |
Farnell
from US$0.13
|
54
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0467
|
-
|
Buy Now | |
Avnet Asia
from US$0.0490
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low On-Resistance |
Low Gate Threshold Voltage |
Low Input Capacitance |
Fast Switching Speed |
Low Input/Output Leakage |
Ultra-Small Surface Mount Package |
ESD HBM=1000V as per JESD22 A114 and ESD CDM=1500V as per JESD22 C101 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 2N7002KW |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.1 |
ID Max (A) | 0.31 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.55 |
Ciss Typ (pF) | 37.8 |
Package Type | SC-70-3 / SOT-323-3 |
N-MOSFET 60V 0.31A | Micros |
MOSFET, Fairchild, 2N7002KW | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Ch, 60V, 0.31A, Sot-323-3 | Newark Electronics |
MOSFET, N CH, 60V, 0.31A, SOT-323-3 | element14 |
Single N-Channel 60 V 2.4 Ohm 300 mW Silicon Surface Mount Mosfet - SOT-323 | Future Electronics |
Transistor MOSFET N-CH 60V 0.31A 3-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2N7002KW?
Additional datasheets, footprints and schematics for 2N7002KW are listed on our Part Details page. You can also find images and similar parts to 2N7002KW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002KW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002KW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002KW fall under?
The 2N7002KW is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002KW when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002KW you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002KW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002KW have stock available?
Authorised distributors including Micros, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 2N7002KW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002KW often in real-time on the comparison pages.
What if I can't find stock of 2N7002KW?
You can fill out our help required form which you can use to request a quote for 2N7002KW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.