Status: | Active |
---|---|
Series: | 2N7002K |
RoHS: | Compliant |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0322
|
92,100
in stock
|
Buy Now | |
element14
from US$0.06
|
94,932
in stock
|
Buy Now | |
Farnell
from US$0.10
|
94,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
78,000
in stock
|
Buy Now | |
Avnet America
from US$0.0187
|
78,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0190
|
48,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0214
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0261
|
16,251
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0361
|
825
in stock
|
Buy Now | |
Avnet Silica
-
|
243,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now |
Low RDS(on) |
Surface Mount Package |
This is a Pb-Free Device |
ESD Protected |
RoHS Compliant |
Benefits |
---|
Improved system efficiency |
Space saving |
RoHS compliant |
Applications |
---|
Low Side Load Switch |
DC-DC Converter |
DSC |
Cell Phone |
End Products |
---|
Level Shift Circuits |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
PDA |
Description | 2N7002K |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.3 |
ID Max (A) | 0.38 |
PD Max (W) | 0.42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.7 |
Ciss Typ (pF) | 24.5 |
Package Type | SOT-23-3 |
MOSFET, N CH, 60V, 380MA, SOT-23-3 | element14 |
MOSFET N-Ch 60V 380mA Small Signal SOT23 | RS |
N Channel Mosfet, 60V, 380Ma Sot-23, Full Reel | Newark Electronics |
Power MOSFET, N Channel, 60 V, 380 mA, 1.6 Ohm, SOT-23, 3 Pins, Surface Mount | Avnet America |
N-Channel 60 V 1.6 Ohm 300 mW Surface Mount Small Signal MOSFET - SOT-23-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 2N7002KT1G?
Additional datasheets, footprints and schematics for 2N7002KT1G are listed on our Part Details page. You can also find images and similar parts to 2N7002KT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002KT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002KT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002KT1G fall under?
The 2N7002KT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002KT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002KT1G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002KT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002KT1G have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2N7002KT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002KT1G often in real-time on the comparison pages.
What if I can't find stock of 2N7002KT1G?
You can fill out our help required form which you can use to request a quote for 2N7002KT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.