Status: | Unknown |
---|---|
Series: | 2N7002K |
RoHS: | Compliant |
Prices starting from US$0.0309
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
157,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
243,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0309
|
180,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
41,360
in stock
|
Buy Now | |
element14
from US$0.08
|
39,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10,602
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
9,570
in stock
|
Buy Now | |
Chip One Stop
from US$0.0434
|
5,187
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
339,000
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Avnet America
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.0351
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Low on-resistance: 2 Ω |
Low threshold: 2 V (typ.) |
Low input capacitance: 25 pF |
Application Notes |
---|
AN807 |
Datasheet |
---|
2N7002K |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
2N7002K Series N-Channel 60 V 2 Ohm 0.6 nC MosFet Surface Mount - SOT-23-3 | Future Electronics |
N-CH SINGLE 60V TO236 | TTI Europe |
MOSFET N-Ch 60V 300mA 2 Ohm SOT23 | RS |
MOSFET,N CH,60V,0.3A,DIODE,SOT23 | Farnell |
Mosfet Transistor, N Channel, 190 Ma, 60 V, 2 Ohm, 10 V, 1 V Rohs Compliant: Yes |Vishay 2N7002K-T1-GE3 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 60V 0.3A 3-Pin SOT-23 T/R | EBV Elektronik |
N-CH-MOSFET+ESD 0,3A 60V SOT23 | Rutronik |
2N7002K-T1-GE3 N-channel MOSFET Transistor, 0.3 A, 60 V, 3-Pin SOT-23 | Siliconix / Vishay 2N7002K-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a 2N7002K-T1-GE3?
Additional datasheets, footprints and schematics for 2N7002K-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to 2N7002K-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002K-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002K-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002K-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002K-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 2N7002K-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Farnell and element14 have stock available or on a lead time for 2N7002K-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002K-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of 2N7002K-T1-GE3?
You can fill out our help required form which you can use to request a quote for 2N7002K-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.