Status: | Active |
---|---|
Series: | 2N7002KX |
RoHS: | Compliant |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0396
|
50,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
19,413
in stock
|
Buy Now | |
element14
from US$0.10
|
17,516
in stock
|
Buy Now | |
Farnell
from US$0.10
|
17,236
in stock
|
Buy Now | |
Future Electronics
from US$0.0407
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
4,700
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,205
in stock
|
Buy Now | |
Avnet Silica
-
|
144,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0402
|
-
|
Buy Now | |
Avnet Asia
from US$0.0400
|
-
|
Buy Now |
Low RDS(on) |
Surface Mount Package |
This is a Pb-Free Device |
ESD Protected |
RoHS Compliant |
Benefits |
---|
Improved system efficiency |
Space saving |
RoHS compliant |
Applications |
---|
Low Side Load Switch |
DC-DC Converter |
DSC |
Cell Phone |
End Products |
---|
Level Shift Circuits |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
PDA |
Description | 2N7002KX |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.3 |
ID Max (A) | 0.38 |
PD Max (W) | 0.42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.7 |
Ciss Typ (pF) | 24.5 |
Package Type | SOT-23-3 |
MOSFET, Fairchild, 2N7002K | RS |
Mosfet, N-Ch, 60V, 0.3A, Sot-23-3 | Newark Electronics |
MOSFET, N-CH, 60V, 0.3A, SOT-23-3 | element14 |
N-Channel 60 V 2 Ohm SMT Enhancement Mode Field Effect Transistor SOT-23 | Future Electronics |
N-Ch 60V 0,38A 0,42W 1,6R SOT23 | Schukat Electronic |
onsemi MOSFET, N-Channel, 60V, 380mA, SOT-23 | Distrelec |
Transistor MOSFET N-CH 60V 0.3A 3-Pin SOT-23 T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Low on-resistance: 2 Ω |
Low threshold: 2 V (typ.) |
Low input capacitance: 25 pF |
Application Notes |
---|
AN807 |
Datasheet |
---|
2N7002K |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | Yes |
|VDS| (V) | 60 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.38 A |
PD @TA = +25°C (W) | 0.37 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 2000 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 3000 mΩ |
|VGS(TH)| Max (V) | 2.5 V |
CISS Typ (pF) | 30 @ 25V pF |
Where can I find additional details, specifications and documents for a 2N7002K?
Additional datasheets, footprints and schematics for 2N7002K are listed on our Part Details page. You can also find images and similar parts to 2N7002K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002K fall under?
The 2N7002K is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002K when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002K you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002K have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2N7002K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002K often in real-time on the comparison pages.
What if I can't find stock of 2N7002K?
You can fill out our help required form which you can use to request a quote for 2N7002K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.