2N7002E-T1-E3 Semiconductors - Discretes by Vishay Intertechnology

N CHANNEL MOSFET 60V 240mA TO-236 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.08


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.08
6,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.29
4,555
Buy Now
Logo for element14 element14 US$0.19
4,555
Buy Now
Logo for EBV Elektronik EBV Elektronik -
30,000
Buy Now
Logo for Future Electronics Future Electronics US$0.12
-
Buy Now
Logo for RS Americas RS Americas US$0.39
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 240mA
Drain Source Voltage Vds 60V
On Resistance Rds(on) 3ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2V

Alternative Descriptions

Transistor MOSFET N-CH 60V 0.24A 3-Pin TO-236 T/R | Avnet America
N Channel Mosfet, 60V, 240Ma To-236 | Newark Electronics
N CHANNEL MOSFET, 60V, 240mA TO-236 | element14
2N7002E Series N-Channel 60 V 3 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics
MOSFET N-CH 60V 240MA SOT-23 | Siliconix / Vishay 2N7002E-T1-E3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N7002E-T1-E3?

Additional datasheets, footprints and schematics for 2N7002E-T1-E3 are listed on our Part Details page. You can also find images and similar parts to 2N7002E-T1-E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N7002E-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002E-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N7002E-T1-E3 fall under?

The 2N7002E-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N7002E-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002E-T1-E3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N7002E-T1-E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N7002E-T1-E3 have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for 2N7002E-T1-E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N7002E-T1-E3 often in real-time on the comparison pages.

What if I can't find stock of 2N7002E-T1-E3?

You can fill out our help required form which you can use to request a quote for 2N7002E-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay