Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0456
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
14,241
in stock
|
Buy Now | |
Micros
from US$0.0464
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0456
|
3,590
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,000
in stock
|
Buy Now | |
element14
from US$0.09
|
2,870
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 115mA |
On Resistance Rds(on) | 7.5ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | No |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R | Avnet America |
2N7002 Series N-Channel 60 V 7.5 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
N Channel Mosfet, 60V, 115Ma To-236 | Newark Electronics |
Trans MOSFET N-CH 60V 0.115A | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET,N CH,60V,0.115A,SOT23 | element14 |
2N7002-T1-E3 N-channel MOSFET Transistor, 0.115 A, 60 V, 3-Pin SOT-23 | Siliconix / Vishay 2N7002-T1-E3 | RS Americas |
N CHANNEL MOSFET, 60V, 115mA TO-236, FUL | Farnell |
Where can I find additional details, specifications and documents for a 2N7002-T1-E3.?
Additional datasheets, footprints and schematics for 2N7002-T1-E3. are listed on our Part Details page. You can also find images and similar parts to 2N7002-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002-T1-E3. fall under?
The 2N7002-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002-T1-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002-T1-E3. have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, Micros and Transfer Multisort Elektronik have stock available or on a lead time for 2N7002-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of 2N7002-T1-E3.?
You can fill out our help required form which you can use to request a quote for 2N7002-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.