Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0152
|
7,632,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
759,000
in stock
|
Buy Now | |
Avnet America
from US$0.0155
|
759,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
391,106
in stock
|
Buy Now | |
Rutronik
from US$0.0180
|
384,010
in stock
|
Buy Now | |
Farnell
from US$0.0346
|
285,403
in stock
|
Buy Now | |
RS
from US$0.08
|
234,800
in stock
|
Buy Now | |
Micros
from US$0.0192
|
119,885
in stock
|
Buy Now | |
Avnet Asia
from US$0.0150
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0241
|
5,260
in stock
|
Buy Now | |
Avnet Silica
-
|
645,000
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 115mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
No. of Pins | 3Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 115mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 13.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 300mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Current Id Max | 800mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
2N7002 Series 60 V 7.5 Ohm SMT N-Channel Enhancement Mode Mosfet - SOT-23-3 | Future Electronics |
2N7002 Family Sot23 T&r 3K Rohs Compliant: No |Diodes Inc. 2N7002-7-F | Newark Electronics |
Power MOSFET, N Channel, 60 V, 115 mA, 7.5 Ohm, SOT-23, 3 Pins, Surface Mount | Avnet America |
MOSFET, N CH, 60V, 0.115A, SOT23 | element14 |
N-CH MOS 0,210A 60V SOT23 | Rutronik |
MOSFET N-Channel 60V 0.21A SOT23 | RS |
N-MOSFET 190mA 60V 250mW | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 115mA |
On Resistance Rds(on) | 1.2ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2N7002-7-F?
Additional datasheets, footprints and schematics for 2N7002-7-F are listed on our Part Details page. You can also find images and similar parts to 2N7002-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002-7-F fall under?
The 2N7002-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002-7-F when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Rutronik have stock available or on a lead time for 2N7002-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002-7-F often in real-time on the comparison pages.
What if I can't find stock of 2N7002-7-F?
You can fill out our help required form which you can use to request a quote for 2N7002-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.