Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0137
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
30,140
in stock
|
Buy Now | |
element14
from US$0.21
|
723,162
in stock
|
Buy Now | |
Future Electronics
from US$0.0438
|
684,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
627,274
in stock
|
Buy Now | |
Avnet America
from US$0.0372
|
177,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0154
|
168,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
36,000
in stock
|
Buy Now | |
Micros
from US$0.0152
|
8,910
in stock
|
Buy Now | |
SOS electronic
from US$0.0137
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
4,885
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
4,260
in stock
|
Buy Now | |
Jameco Electronics
from US$0.08
|
1,666
in stock
|
Buy Now | |
Avnet Silica
-
|
246,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0137
|
-
|
Buy Now | |
Avnet Asia
from US$0.0390
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 60 |
---|---|
Rds (on) max (Ohms) | 7.5 |
CISSmax (pF) | 50 |
Vgs(th) max (V) | 2.5 |
Package | SOT-23 |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
High density cell design for extremely low RDS(ON). |
Voltage controlled small signal switch. |
Rugged and Reliable. |
High saturation current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power MOSFET Gate Drivers |
End Products |
---|
Small Servo Motor Control |
Description | 2N7002 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.115 |
PD Max (W) | 0.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1 |
Ciss Typ (pF) | 20 |
Package Type | SOT-23-3 |
MOSFET, N, 60V, SOT-23 | element14 |
N-Channel 60 V 7.5 Ohm SMT Enhancement Mode Field Effect Transistor SOT-23 | Future Electronics |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R | Avnet America |
Mosfet N Channel, 60V, 115Ma, Sot-23, Full Reel | Newark Electronics |
MOSFET N-Channel 60V 0.115A SOT23 | RS |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low On-Resistance |
Low Gate Threshold Voltage |
Low Input Capacitance |
Fast Switching Speed |
Small Surface Mount Package |
Totally Lead-Free & Fully RoHS Compliant |
Halogen- and Antimony-Free. “Green” Device |
For automotive applications requiring specific change control (i.e.: parts qualified to AEC-Q100/101/200, PPAP capable, and manufactured in IATF 16949 certified facilities), please refer to the related automotive grade (Q-suffix) part. |
A listing can be found at https://www.diodes.com/products/automotive/ |
This part is qualified to JEDEC standards (as references in AEC-Q) for High Reliability. https://www.diodes.com/quality/product-definitions/ |
An Automotive-Compliant Part is Available Under Separate Datasheet (2N7002Q) |
Applications |
---|
Motor Control |
Power Management Functions |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 60 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.21 A |
PD @TA = +25°C (W) | 0.37 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 5000 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 7500 mΩ |
|VGS(TH)| Max (V) | 2.5 V |
QG Typ @ |VGS| = 4.5V (nC) | 0.223 nC |
CISS Typ (pF) | 22 @ 25V pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 180mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 360mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 200mA |
Current Temperature | 25°C |
Device Marking | ST2N |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 800mA |
SMD Marking | 72 |
Tape Width | 8mm |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 18V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 115mA |
On Resistance Rds(on) | 7.5ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2N7002?
Additional datasheets, footprints and schematics for 2N7002 are listed on our Part Details page. You can also find images and similar parts to 2N7002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002 have stock available?
Authorised distributors including element14, Future Electronics, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 2N7002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002 often in real-time on the comparison pages.
What if I can't find stock of 2N7002?
You can fill out our help required form which you can use to request a quote for 2N7002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.