Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
9,706
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
9,706
in stock
|
Buy Now | |
element14
from US$0.10
|
9,706
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.9V |
Power Dissipation Pd | 400mW |
Transistor Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Transistor MOSFET N-CH 60V 0.2A 3-Pin TO-92 Bulk | Avnet America |
Mosfet, N-Ch, 60V, 0.2A, To-226Aa-3 | Newark Electronics |
MOSFET, N-CH, 60V, 0.2A, TO-226AA-3 | element14 |
N-Channel 60 V 5 Ohm Through Hole Advanced Small Signal Mosfet - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a 2N7000BU?
Additional datasheets, footprints and schematics for 2N7000BU are listed on our Part Details page. You can also find images and similar parts to 2N7000BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7000BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7000BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7000BU fall under?
The 2N7000BU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7000BU when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7000BU you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7000BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7000BU have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2N7000BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7000BU often in real-time on the comparison pages.
What if I can't find stock of 2N7000BU?
You can fill out our help required form which you can use to request a quote for 2N7000BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.