Status: | Active |
---|---|
Series: | 2N7000 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
22,000
in stock
|
Buy Now | |
element14
from US$0.18
|
20,372
in stock
|
Buy Now | |
Farnell
from US$0.17
|
15,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,852
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
1,963
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
438
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Controlled Small Signal Switch |
High Saturation Current Capability |
Rugged and Reliable |
High Density Cell Design for Low RDS(ON) |
Applications |
---|
Small Servo Motor Control |
Assorted Switching Applications |
End Products |
---|
Power MOSFET Gate Drivers |
Description | 2N7000 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.2 |
PD Max (W) | 0.35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 5300 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 60 |
Package Type | TO-92-3 LF |
2N7000 Series 60 V 200 mA N-Ch. Enhancement Mode Field Effect Transistor-TO-92-3 | Future Electronics |
MOSFET, N CH, 60V, 0.2A, TO-92 | element14 |
N Channel Mosfet, 60V, 200Ma, To-92 | Newark Electronics |
FET 60V 5.0 OHM TO92 | RS |
onsemi MOSFET, N-Channel, 60V, 200mA, TO-92 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 60V 0.2A 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2N7000-D26Z?
Additional datasheets, footprints and schematics for 2N7000-D26Z are listed on our Part Details page. You can also find images and similar parts to 2N7000-D26Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7000-D26Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7000-D26Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7000-D26Z fall under?
The 2N7000-D26Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7000-D26Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7000-D26Z you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7000-D26Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7000-D26Z have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 2N7000-D26Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7000-D26Z often in real-time on the comparison pages.
What if I can't find stock of 2N7000-D26Z?
You can fill out our help required form which you can use to request a quote for 2N7000-D26Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.