Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
375
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
39,667
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0324
|
37,320
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
11,090
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
9,190
in stock
|
Buy Now | |
element14
from US$0.13
|
7,372
in stock
|
Buy Now | |
Micros
from US$0.0321
|
6,870
in stock
|
Buy Now | |
Jameco Electronics
from US$0.10
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,317
in stock
|
Buy Now | |
Farnell
from US$0.13
|
898
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0340
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 60 |
---|---|
Rds (on) max (Ohms) | 5.0 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | 3.0 |
Package | TO-92 |
Status: | Active |
---|---|
Series: | 2N7000 |
RoHS: | Compliant |
Voltage Controlled Small Signal Switch |
High Saturation Current Capability |
Rugged and Reliable |
High Density Cell Design for Low RDS(ON) |
Applications |
---|
Small Servo Motor Control |
Assorted Switching Applications |
End Products |
---|
Power MOSFET Gate Drivers |
Description | 2N7000 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.2 |
PD Max (W) | 0.35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 5300 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 60 |
Package Type | TO-92-3 |
N-Channel 60 V 5 Ohm Enhancement Mode Field Effect Transistor-TO-92-3 | Future Electronics |
onsemi MOSFET, N-Channel, 60V, 200mA, TO-92 | Distrelec |
MOSFET, N CHANNEL, 200MA, 60V, TO-92 | element14 |
N Channel Mosfet, 60V, 200Ma, To-92 | Newark Electronics |
MOSFET N-Channel 60V 0.2A TO-92 | RS |
Transistor MOSFET N-CH 60V 0.2A 3-Pin TO-92 Bulk | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 200mA |
On Resistance Rds(on) | 5ohm |
Transistor Mounting | Through Hole |
Threshold Voltage Vgs | 800mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2N7000?
Additional datasheets, footprints and schematics for 2N7000 are listed on our Part Details page. You can also find images and similar parts to 2N7000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7000 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 2N7000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7000 often in real-time on the comparison pages.
What if I can't find stock of 2N7000?
You can fill out our help required form which you can use to request a quote for 2N7000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.