SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 40mA |
Current It av | 25A |
On State RMS Current IT(rms) | 25A |
Peak Non Rep Surge Current Itsm 50Hz | 150A |
Holding Current Max Ih | 50mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Itsm | 145A |
No. of Pins | 3Pins |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Thyristor Case | TO-208AA |
Thyristor Case Style | TO-208AA |
Thyristor Type | Thyristor |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Gate Trigger Current Max, Igt | 40mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Holding Current Max Ih | 50mA |
RoHS Compliant | Yes |
TO 48 25 Amp Scr | Solid State Manufacturing 2N690 | RS Americas |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Gate Trigger Current Max, Igt | 40mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Peak Non Rep Surge Current Itsm 50Hz | 145A |
Holding Current Max Ih | 20mA |
RoHS Compliant | Yes |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Gate Trigger Current Max, Igt | 80mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Holding Current Max Ih | 50mA |
RoHS Compliant | No |
SCR THYRISTOR | element14 |
Scr Thyristor, 25A, 600V, To-208Aa | Newark Electronics |
SCR Module Type: Single SCR | Farnell |
Where can I find additional details, specifications and documents for a 2N690?
Additional datasheets, footprints and schematics for 2N690 are listed on our Part Details page. You can also find images and similar parts to 2N690 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N690 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N690 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N690 fall under?
The 2N690 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to 2N690 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N690 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N690 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N690 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 2N690.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N690 often in real-time on the comparison pages.
What if I can't find stock of 2N690?
You can fill out our help required form which you can use to request a quote for 2N690 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.