Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 400MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 1.5A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-237 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 400MHz |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
TRANSISTOR,NPN,1.5A,40V,TO237 | Farnell |
Where can I find additional details, specifications and documents for a 2N6715?
Additional datasheets, footprints and schematics for 2N6715 are listed on our Part Details page. You can also find images and similar parts to 2N6715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6715 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6715 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 2N6715 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2N6715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6715 often in real-time on the comparison pages.
What if I can't find stock of 2N6715?
You can fill out our help required form which you can use to request a quote for 2N6715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.