Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
915
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
119
in stock
|
Buy Now | |
Jameco Electronics
from US$3.49
|
2
in stock
|
Buy Now | |
Avnet America
from US$46.72
|
-
|
Buy Now | |
Microchip Technology
from US$52.32
|
-
|
Buy Now | |
element14
from US$4.63
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 175W |
DC Collector Current | 15A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 15A |
Collector Emitter Saturation Voltage Vce(on) | 5V |
Continuous Collector Current Ic Max | 15A |
Current Ic @ Vce Sat | 15A |
Current Ic Continuous a Max | 15A |
Current Ic hFE | 10A |
Fall Time @ Ic | 0.7µs |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 6MHz |
Hfe Min | 6 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 175W |
Termination Type | Through Hole |
Voltage Vces | 850V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
DC Collector Current | 15A |
Power Dissipation Pd | 175W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Transistor, Bipolar, Npn, 400V, 15A, To-3-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
DC Collector Current | 15A |
Power Dissipation Pd | 175W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
Transition Frequency ft | 3MHz |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-3 | element14 |
TRANSISTOR, NPN TO-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N6547?
Additional datasheets, footprints and schematics for 2N6547 are listed on our Part Details page. You can also find images and similar parts to 2N6547 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6547 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6547 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6547 fall under?
The 2N6547 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6547 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6547 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6547 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6547 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Jameco Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 2N6547.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6547 often in real-time on the comparison pages.
What if I can't find stock of 2N6547?
You can fill out our help required form which you can use to request a quote for 2N6547 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.