Status: | Active |
---|---|
Series: | 2N6520T |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
9,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.0399
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,560
in stock
|
Buy Now | |
Chip One Stop
from US$0.0453
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
-
|
Buy Now | |
Future Electronics
from US$0.0396
|
-
|
Buy Now | |
Avnet America
from US$0.0381
|
-
|
Buy Now | |
Farnell
from US$0.0360
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High blocking voltage,VCE0 = 350 V |
Pb-Free Package |
Benefits |
---|
High voltage |
Applications |
---|
High voltage |
End Products |
---|
Power Supplies |
Description | 2N6520T |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 350 |
VCBO (V) | 350 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.75 |
VBE(on) (V) | 2 |
hFE Min | 30 |
hFE Max | 200 |
fT Min (MHz) | 40 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor, Fairchild, 2N6520TA | RS |
Trans GP BJT PNP 350V 0.5A 3-Pin TO-92 Ammo | Avnet Asia |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor,bjt,pnp,350V V(Br)Ceo,500Ma I(C),to-92 Rohs Compliant: Yes |Onsemi 2N6520TA | Newark Electronics |
2N6520 Series 350 V CE Breakdown .5 A PNP Epitaxial Silicon Transistor TO-92 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -350V, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N6520TA?
Additional datasheets, footprints and schematics for 2N6520TA are listed on our Part Details page. You can also find images and similar parts to 2N6520TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6520TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6520TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6520TA fall under?
The 2N6520TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6520TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6520TA you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6520TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6520TA have stock available?
Authorised distributors including RS, Avnet Asia, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for 2N6520TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6520TA often in real-time on the comparison pages.
What if I can't find stock of 2N6520TA?
You can fill out our help required form which you can use to request a quote for 2N6520TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.