Status: | Active |
---|---|
Series: | 2N6517 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0444
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
375
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.0461
|
-
|
Buy Now | |
Avnet America
from US$0.0444
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage and Current are Negative for PNP Transistors |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | 2N6517 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 350 |
VCBO (V) | 350 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 2 |
hFE Min | 30 |
hFE Max | 200 |
fT Min (MHz) | 40 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 350V 500mA 3-Pin TO-92 Ammo | Avnet Silica |
Small Signal Diode, Npn, 400 V, 200 Mhz, 625 Mw, 20 Rohs Compliant: Yes |Onsemi 2N6517TA | Newark Electronics |
2N6517 Series 350 V 500 mA NPN Through Hole Epitaxial Silicon Transistor-TO-92-3 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 350V, TO-92-3 | element14 |
TRANSISTOR,BJT,NPN,350V V(BR)CEO,500MA I(C),TO-92 | Farnell |
Where can I find additional details, specifications and documents for a 2N6517TA?
Additional datasheets, footprints and schematics for 2N6517TA are listed on our Part Details page. You can also find images and similar parts to 2N6517TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6517TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6517TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6517TA fall under?
The 2N6517TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6517TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6517TA you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6517TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6517TA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2N6517TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6517TA often in real-time on the comparison pages.
What if I can't find stock of 2N6517TA?
You can fill out our help required form which you can use to request a quote for 2N6517TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.