Status: | Active |
---|---|
Series: | 2N6491 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
720
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
69
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
1,450
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Current Gain Specified to 15 Amperes-- hFE = 20-150 @ IC = 5.0 Adc; hFE= 5.0 (Min) @ IC = 15 Adc |
Collector-Emitter Sustaining Voltage--VCEO(sus) = 60 Vdc (Min) - 2N6487, 2N6490; VCEO(sus)= 80 Vdc (Min) - 2N6488, 2N6491 |
High Current Gain--Bandwidth Product fT = 5.0 MHz (Min) @ IC = 1.0 Adc |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Applications |
---|
Designed for use in general-purpose amplifier and switching applications. |
Description | 2N6491 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.3 |
IC Cont. (A) | 15 |
VCEO Min (V) | 80 |
VCBO (V) | 90 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.3 |
hFE Min | 20 |
hFE Max | 150 |
fT Min (MHz) | 5 |
PTM Max (W) | 75 |
Package Type | TO-220-3 |
PNP Power Transistor 80V 15A 75W TO220 | RS |
PNP 80V 15A 75W B:20-150 TO220AB | Schukat Electronic |
Bipolar Transistor, Pnp -80V To-220 | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Bipolar, Si, PNP, Power, VCEO 80VDC, IC 15A, PD 75W, TO-220AB, VCBO 90VDC | ON Semiconductor 2N6491G | RS Americas |
Trans GP BJT PNP 80V 15A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
2N Series 80 V 15 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
BIPOLAR, TRANSISTOR | Farnell |
Where can I find additional details, specifications and documents for a 2N6491G?
Additional datasheets, footprints and schematics for 2N6491G are listed on our Part Details page. You can also find images and similar parts to 2N6491G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6491G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6491G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6491G fall under?
The 2N6491G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6491G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6491G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6491G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6491G have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 2N6491G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6491G often in real-time on the comparison pages.
What if I can't find stock of 2N6491G?
You can fill out our help required form which you can use to request a quote for 2N6491G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.