Status: | Active |
---|---|
Series: | 2N6488 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
385
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
985
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
985
in stock
|
Buy Now | |
Farnell
from US$0.39
|
257
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
121
in stock
|
Buy Now | |
Avnet Silica
-
|
1,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Schukat Electronic
from US$0.51
|
-
|
Buy Now |
DC Current Gain Specified to 15 Amperes-- hFE = 20-150 @ IC = 5.0 Adc; hFE= 5.0 (Min) @ IC = 15 Adc |
Collector-Emitter Sustaining Voltage--VCEO(sus) = 60 Vdc (Min) - 2N6487, 2N6490; VCEO(sus)= 80 Vdc (Min) - 2N6488, 2N6491 |
High Current Gain--Bandwidth Product fT = 5.0 MHz (Min) @ IC = 1.0 Adc |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Applications |
---|
Designed for use in general-purpose amplifier and switching applications. |
Description | 2N6488 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.3 |
IC Cont. (A) | 15 |
VCEO Min (V) | 80 |
VCBO (V) | 90 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.3 |
hFE Min | 20 |
hFE Max | 150 |
fT Min (MHz) | 5 |
PTM Max (W) | 75 |
Package Type | TO-220-3 |
Bipolar Transistor, Npn, 80V To-220 | Newark Electronics |
Transistor GP BJT NPN 80V 15A 3-Pin TO-220AB Rail | Avnet America |
NPN power transistor,2N6488 15A | RS |
Transistor: NPN | Transfer Multisort Elektronik |
2N Series 80 V 15 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Transistor, Bipolar, Si, NPN, Power, VCEO 80VDC, IC 15A, PD 75W, TO-220AB, VCBO 90VDC | ON Semiconductor 2N6488G | RS Americas |
NPN 80V 15A 75W B:20-150 TO220AB | Schukat Electronic |
Where can I find additional details, specifications and documents for a 2N6488G?
Additional datasheets, footprints and schematics for 2N6488G are listed on our Part Details page. You can also find images and similar parts to 2N6488G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6488G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6488G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6488G fall under?
The 2N6488G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6488G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6488G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6488G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6488G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2N6488G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6488G often in real-time on the comparison pages.
What if I can't find stock of 2N6488G?
You can fill out our help required form which you can use to request a quote for 2N6488G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.