Status: | Unknown |
---|---|
Series: | 2N6388 |
RoHS: | Compliant |
High DC Current Gain - hFE=2500 (Typ) @Ic=4.0 Adc |
Collector-Emitter Sustaining Voltage - @ 100 mAdc Vceo(sus) = 60 Vdc (Min) - 2N6387 Vceo (sus) = 80 Vdc (Min) - 2N6388 |
Collector-Emitter Sustaining Voltage - @ 100 mAdc Vceo(sus) = 60 Vdc (Min) - 2N6387 Vceo (sus) = 80 Vdc (Min) - 2N6388 |
Low Collector-Emitter Saturation Voltage- Vce(sat) = 2.0 Vdc (Max) @ Ic=5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
T0-220AB Compact Package |
Epoxy meets UL94, VO @ 1/8 inch |
ESD Ratings Machine Model C and Human Body Model 3B |
Pb-Free Packages are Available |
Compliance |
---|
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | 10A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 40W |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | 5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 40W |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
RoHS Compliant | YES |
---|
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 65 W, 10 A, 1000 Rohs Compliant: Yes |Multicomp Pro 2N6388 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a 2N6388?
Additional datasheets, footprints and schematics for 2N6388 are listed on our Part Details page. You can also find images and similar parts to 2N6388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6388 fall under?
The 2N6388 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6388 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6388 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6388 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6388 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Jameco Electronics have stock available or on a lead time for 2N6388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6388 often in real-time on the comparison pages.
What if I can't find stock of 2N6388?
You can fill out our help required form which you can use to request a quote for 2N6388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.