Status: | Active |
---|---|
Series: | 2N6388 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
947
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE=2500 (Typ) @Ic=4.0 Adc |
Collector-Emitter Sustaining Voltage - @ 100 mAdc Vceo(sus) = 60 Vdc (Min) - 2N6387 Vceo (sus) = 80 Vdc (Min) - 2N6388 |
Collector-Emitter Sustaining Voltage - @ 100 mAdc Vceo(sus) = 60 Vdc (Min) - 2N6387 Vceo (sus) = 80 Vdc (Min) - 2N6388 |
Low Collector-Emitter Saturation Voltage- Vce(sat) = 2.0 Vdc (Max) @ Ic=5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
T0-220AB Compact Package |
Epoxy meets UL94, VO @ 1/8 inch |
ESD Ratings Machine Model C and Human Body Model 3B |
Pb-Free Packages are Available |
Description | 2N6388 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 10 |
V(BR)CEO Min (V) | 60 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 20 |
fT Min (MHz) | 20 |
Package Type | TO-220-3 |
Transistor Darlington NPN 60V 10A 3-Pin TO-220AB Rail | Avnet America |
ON Semiconductor, 2N6387G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Darlington Transistor, Npn, 60V, To-220 | Newark Electronics |
2N Series 60 V 10 A Darlington Medium-Power Transistor - TO-220AB | Future Electronics |
TRANSISTOR, BIPOL, NPN, 60V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N6387G?
Additional datasheets, footprints and schematics for 2N6387G are listed on our Part Details page. You can also find images and similar parts to 2N6387G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6387G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6387G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6387G fall under?
The 2N6387G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6387G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6387G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6387G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6387G have stock available?
Authorised distributors including Avnet America, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 2N6387G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6387G often in real-time on the comparison pages.
What if I can't find stock of 2N6387G?
You can fill out our help required form which you can use to request a quote for 2N6387G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.