Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 12A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 2V |
Peak Gate Power | 20W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 12A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI), Igt | 50mA |
Gate Trigger Voltage Max Vgt | 2V |
Peak Gate Power | 20W |
RoHS Compliant | Yes |
12A 600V TRIAC TO220 | TTI Europe |
Triac, 600V, 12A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N6344AG?
Additional datasheets, footprints and schematics for 2N6344AG are listed on our Part Details page. You can also find images and similar parts to 2N6344AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6344AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6344AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6344AG fall under?
The 2N6344AG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to 2N6344AG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6344AG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6344AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6344AG have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for 2N6344AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6344AG often in real-time on the comparison pages.
What if I can't find stock of 2N6344AG?
You can fill out our help required form which you can use to request a quote for 2N6344AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.