Status: | Active |
---|---|
Series: | 2N6341 |
RoHS: | Compliant |
High Collector-Emitter Sustaining Voltage VCEO(sus) = 100 Vdc (Min) 2N6338 VCEO(sus) = 150 Vdc (Min) - 2N6341 |
High DC Current Gain hFE = 30 - 120 @ IC = 10 Adc hFE = 12 (Min) @ IC = 25 Adc |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 Vdc (Max) @ IC = 10 Adc |
Fast Switching Times @ IC = 10 Adc tr = 0.3 µs (Max) ts = 1.0 µs (Max) tf = 0.25 µs (Max) |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | 2N6341 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 25 |
VCEO Min (V) | 150 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 2.5 |
VBE(on) (V) | 1.8 |
hFE Min | 30 |
hFE Max | 120 |
fT Min (MHz) | 40 |
PTM Max (W) | 200 |
Package Type | TO-204-2 |
Bipolar Transistor, Npn, 150V, To-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N6341G?
Additional datasheets, footprints and schematics for 2N6341G are listed on our Part Details page. You can also find images and similar parts to 2N6341G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6341G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6341G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6341G fall under?
The 2N6341G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6341G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6341G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6341G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6341G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 2N6341G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6341G often in real-time on the comparison pages.
What if I can't find stock of 2N6341G?
You can fill out our help required form which you can use to request a quote for 2N6341G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.