2N6341 General Purpose and Low VCE(sat) Transistors by ON Semiconductor

25 A, 150 V NPN Bipolar Power Transistor


The Power 25A 150 V Bipolar NPN Transistor is designed for use in industrial-military power amplifier and switching circuit applications.

Where to Buy

Prices starting from US$4.55

Distributor Stock
Logo for Farnell
Farnell
from US$7.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.55
38
in stock
Buy Now
Logo for element14
element14
from US$7.88
38
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$63.25
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$70.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.83
-
Buy Now

Features

High Collector-Emitter Sustaining Voltage VCEO(sus) = 100 Vdc (Min) 2N6338 VCEO(sus) = 150 Vdc (Min) - 2N6341
High DC Current Gain hFE = 30 - 120 @ IC = 10 Adc hFE = 12 (Min) @ IC = 25 Adc
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 Vdc (Max) @ IC = 10 Adc
Fast Switching Times @ IC = 10 Adc tr = 0.3 µs (Max) ts = 1.0 µs (Max) tf = 0.25 µs (Max)
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative.


2N6341 Transistors by Multicomp

TRANSISTOR NPN 25A 150V TO3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 150V
Transition Frequency ft 40MHz
Power Dissipation Pd 200W
DC Collector Current 25A
DC Current Gain hFE 120hFE
Transistor Case Style TO-3
No. of Pins 2Pins
Operating Temperature Max 200°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Gain Bandwidth ft Typ 40MHz
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +200°C

2N6341 Transistors by Multicomp Pro

BIPOLAR TRANSISTOR, NPN, 150V, TO-3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 150V
DC Collector Current 25A
Power Dissipation Pd 200W
Transistor Mounting Through Hole
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Bipolar Transistor, Npn, 150V, To-3 | Newark Electronics
TRANSISTOR,NPN,25A,150V,TO3 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6341?

Additional datasheets, footprints and schematics for 2N6341 are listed on our Part Details page. You can also find images and similar parts to 2N6341 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6341 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6341 fall under?

The 2N6341 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N6341 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6341 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6341 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 2N6341 have stock available?

Authorised distributors including Newark Electronics, element14, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 2N6341.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6341 often in real-time on the comparison pages.

What if I can't find stock of 2N6341?

You can fill out our help required form which you can use to request a quote for 2N6341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay