DC Current Gain Specified to 7.0 Amperes hFE = 30-150 @ IC hFE = 3.0 Adc 2N6111, 2N6288 hFE = 2.3 (Min) @ IC = 7.0 Adc - All Devices |
Collector-Emitter Sustaining Voltage VCEO(sus) = 30 Vdc (Min) 2N6111, 2N6288 VCEO(sus) = 50 Vdc (Min) - 2N6109 VCEO(sus) = 70 Vdc (Min) - 2N6107, 2N6292 |
High Current Gain Bandwidth Product fT = 4.0 MHz (Min) @ IC = 500 mAdc 2N6288, 90, 92 fT = 10 MHz (Min) @ IC = 500 mAdc - 2N6107, 09, 11 |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | 2N6292 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 3.5 |
IC Cont. (A) | 7 |
VCEO Min (V) | 70 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 3.5 |
VBE(on) (V) | 3 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 4 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Transistor GP BJT NPN 70V 7A 3-Pin TO-220AB Rail | Avnet America |
Transistor NPN 70V 7A 40W TO220AB | RS |
Power Transistor, Npn, 70V, To-220 | Newark Electronics |
2N Series 70 V 7 A NPN Complementary Silicon Plastic Power Transistor - TO-220AB | Future Electronics |
Transistor, Bipolar, Si, NPN, Power, VCEO 70VDC, IC 7A, PD 40W, TO-220AB, VCBO 80VDC | ON Semiconductor 2N6292G | RS Americas |
TRANSISTOR, BIPOL, NPN, 70V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N6292G?
Additional datasheets, footprints and schematics for 2N6292G are listed on our Part Details page. You can also find images and similar parts to 2N6292G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6292G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6292G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6292G fall under?
The 2N6292G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6292G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6292G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6292G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6292G have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 2N6292G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6292G often in real-time on the comparison pages.
What if I can't find stock of 2N6292G?
You can fill out our help required form which you can use to request a quote for 2N6292G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.