2N6292 General Purpose and Low VCE(sat) Transistors by ON Semiconductor

7.0 A, 70 V NPN Bipolar Power Transistor

Status: Unknown
Series: 2N6292
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Power 7A 70 V Bipolar NPN Transistor is designed for use in general-purpose amplifier and switching applications.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
1,386
in stock
Buy Now
Logo for element14
element14
from US$0.75
1,386
in stock
Buy Now

Features

DC Current Gain Specified to 7.0 Amperes hFE = 30-150 @ IC hFE = 3.0 Adc 2N6111, 2N6288 hFE = 2.3 (Min) @ IC = 7.0 Adc - All Devices
Collector-Emitter Sustaining Voltage VCEO(sus) = 30 Vdc (Min) 2N6111, 2N6288 VCEO(sus) = 50 Vdc (Min) - 2N6109 VCEO(sus) = 70 Vdc (Min) - 2N6107, 2N6292
High Current Gain Bandwidth Product fT = 4.0 MHz (Min) @ IC = 500 mAdc 2N6288, 90, 92 fT = 10 MHz (Min) @ IC = 500 mAdc - 2N6107, 09, 11
TO-220AB Compact Package
Pb-Free Packages are Available

Specifications

Compliance


2N6292 Transistors by Multicomp

TRANSISTOR NPN 7A 70V TO220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 70V
Transition Frequency ft 4MHz
Power Dissipation Pd 40W
DC Collector Current 7A
DC Current Gain hFE 150hFE
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Gain Bandwidth ft Typ 4MHz
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C

2N6292 Transistors by Multicomp Pro

BIPOLAR TRANSISTOR, NPN, 70V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 70V
DC Collector Current 7A
Power Dissipation Pd 40W
Transistor Mounting Through Hole
No. of Pins 3Pins
Transition Frequency ft 4MHz
RoHS Compliant Yes

Alternative Descriptions

Bipolar Transistor, Npn, 70V | Newark Electronics
TRANSISTOR,NPN,7A,70V,TO220 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6292?

Additional datasheets, footprints and schematics for 2N6292 are listed on our Part Details page. You can also find images and similar parts to 2N6292 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6292 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6292 fall under?

The 2N6292 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N6292 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6292 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6292 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 2N6292 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N6292.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6292 often in real-time on the comparison pages.

What if I can't find stock of 2N6292?

You can fill out our help required form which you can use to request a quote for 2N6292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay