Status: | Active |
---|---|
Series: | 2N6284 |
RoHS: | Compliant |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
No stock
|
Buy Now | |
Avnet America
from US$2.76
|
2,026
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
294
in stock
|
Buy Now | |
element14
from US$3.76
|
294
in stock
|
Buy Now | |
Farnell
from US$3.53
|
288
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Distrelec
from US$3.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain @ IC = 10 Adc hFE = 2400 (Typ) - 2N6284 hFE = 4000 (Typ) - 2N6287 |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 100 Vdc (Min) |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Pb-Free Packages are Available |
Description | 2N6284 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 20 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.75 |
hFE Max (k) | 18 |
fT Min (MHz) | 4 |
Package Type | TO-204-2 |
Transistor Darlington NPN 100V 20A 2-Pin TO-3 Tray | Avnet America |
Bipolar Transistor, Npn, 100V, To-3 | Newark Electronics |
BIPOLAR TRANSISTOR, NPN, 100V, TO-3 | element14 |
TRANSISTOR, BIPOL, NPN, 100V, TO-3-2 | Farnell |
BIP T03 NPN 20A 100V | RS |
2N Series 100 V 20 A Darlington Complementary Silicon Power Transistor TO-204AA | Future Electronics |
onsemi Power Transistor, NPN, 100V, TO-204 | Distrelec |
Where can I find additional details, specifications and documents for a 2N6284G?
Additional datasheets, footprints and schematics for 2N6284G are listed on our Part Details page. You can also find images and similar parts to 2N6284G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6284G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6284G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6284G fall under?
The 2N6284G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6284G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6284G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6284G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6284G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for 2N6284G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6284G often in real-time on the comparison pages.
What if I can't find stock of 2N6284G?
You can fill out our help required form which you can use to request a quote for 2N6284G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.