Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -70V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 40W |
DC Collector Current | -7A |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
POWER TRANSISTOR, PNP, -70V, TO-220 | element14 |
TRANS, BIPOL, PNP, -70V, TO-220-3 | Farnell |
Power Transistor, Pnp, -70V, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N6107G?
Additional datasheets, footprints and schematics for 2N6107G are listed on our Part Details page. You can also find images and similar parts to 2N6107G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6107G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6107G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6107G fall under?
The 2N6107G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6107G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6107G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6107G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6107G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for 2N6107G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6107G often in real-time on the comparison pages.
What if I can't find stock of 2N6107G?
You can fill out our help required form which you can use to request a quote for 2N6107G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.