Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
272
in stock
|
Buy Now | |
element14
from US$1.78
|
366
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
349
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$45.22
|
-
|
Buy Now | |
Microchip Technology
from US$50.66
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 4MHz |
Power Dissipation Pd | 150W |
DC Collector Current | 12A |
DC Current Gain hFE | 18000hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 12A |
Collector Emitter Saturation Voltage Vce(on) | 3V |
Continuous Collector Current Ic Max | 12A |
Current Gain Hfe Max | 18000 |
Current Ic @ Vce Sat | 6A |
Current Ic Continuous a Max | 12A |
Current Ic hFE | 6A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 4MHz |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 150W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DARLINGTON TRANSISTOR, TO-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N6051?
Additional datasheets, footprints and schematics for 2N6051 are listed on our Part Details page. You can also find images and similar parts to 2N6051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6051 fall under?
The 2N6051 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6051 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6051 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6051 have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 2N6051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6051 often in real-time on the comparison pages.
What if I can't find stock of 2N6051?
You can fill out our help required form which you can use to request a quote for 2N6051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.