Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High DC Current Gain - hFE = 2500 (Typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage - @ 100 mAdc - VCEO(sus) = 60 Vdc (Min) - 2N6040, 2N6043 VCEO(sus)= 80 Vdc (Min) - 2N6041, 2N6044 VCEO(sus)= 100 Vdc (Min) - 2N6042, 2N6045 |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 2.0 Vdc (Max) @ IC = 4.0 Adc - 2N6040,41, 2N6043,44 VCE(sat)= 2.0 Vdc (Max) @ IC = 3.0 Adc - 2N6042, 2N6045 |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Pb-Free Packages are Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 75W |
DC Collector Current | 8A |
DC Current Gain hFE | 20000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 8A |
Power Dissipation Pd | 75W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 100V, To-220 | Newark Electronics |
Transistor Polarity:NPN | element14 |
TRANSISTOR,NPN,8A,100V,TO220 | Farnell |
Where can I find additional details, specifications and documents for a 2N6045?
Additional datasheets, footprints and schematics for 2N6045 are listed on our Part Details page. You can also find images and similar parts to 2N6045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6045 fall under?
The 2N6045 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6045 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6045 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6045 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6045 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 2N6045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6045 often in real-time on the comparison pages.
What if I can't find stock of 2N6045?
You can fill out our help required form which you can use to request a quote for 2N6045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.